JRL Electric Supply, Inc. Square D: QO Circuit Breakers

Description
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR
Description
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Suppliers

Company
Product
Description
Supplier Links
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 90 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 90 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 80 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 80 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 125 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 125 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 25 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 1 POLE; 120 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 70 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 70 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 45 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 45 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 20 AMP; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 20 AMP; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; 6 MILLIAMPERE TRIP SENSITIVITY; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 4.12 INCH H; APPROVAL NOM; USED ON LOADCENTER; QO[R] BRAND; QO-GFI MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 15 AMP; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 15 AMP; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 45 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 45 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 35 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 1.5 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

THERMAL MAGNETIC; 1 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 0.75 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH 120/208/240 VAC SHUNT TRIP; WITH VISI-TRIP[R] INDICATOR

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ, 48 VDC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120/240 VAC, 5 KILOAMPERE AT 48 VDC (UL/CSA); WIRE SIZE 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (COPPER); PLUG ON MOUNTING; SIZE 2.25 INCH W X 2.91 INCH D X 3 INCH H; APPROVAL UL; USED ON NQOD SERIES PANELBOARD; QO[R] BRAND; QO MODEL; INCLUDES VISI-TRIP[R] INDICATOR

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: QO Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-214-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 209-1-1-63F-3-3-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details