JRL Electric Supply, Inc. Square D: QBL Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN
Description
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QBL MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: QBL Circuit Breakers
Unlock Full Specs
to access all available technical data