JRL Electric Supply, Inc. Square D: QBA Circuit Breakers

Description
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB
Description
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB

Suppliers

Company
Product
Description
Supplier Links
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION AB

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 175 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 175 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 200 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 200 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 225 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 225 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1200 TO 2400 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 650/734/820 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; FRAME TYPE Q; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 150 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240 VAC AT 50/60 HZ (UL/CSA/NOM/IEC); 150 AMPERE; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE (UL/CSA/NOM/IEC); TRIP SETTING 1000 TO 1800 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; QB MODEL; APPLICABLE STANDARD IEC; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: QBA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2859-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Motor Protection - 1220745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details