JRL Electric Supply, Inc. Square D: Q4L Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH
Description
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

MOLDED CASE, THERMAL MAGNETIC; Q4 FRAME; 240 VAC AT 50/60 HZ; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC; TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; Q4L MODEL; AC MAGNETIC TRIP SETTING 2000 AMPERE LOW, 4000 AMPERE HIGH

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: Q4L Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1920-09126601-ND - DigiKey
Specs
Rated Current 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C15-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
2 suppliers