JRL Electric Supply, Inc. Square D: NC Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2
Description
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1000 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 1000 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 900 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; N FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 900 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 125 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 65 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 70 KILOAMPERE AT 240/415 VAC (IEC); SIZE 14.98 INCH W X 8.07 INCH D X 12.12 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; NC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: NC Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A443HJ20C0-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-52-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers