240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 500 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 600 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 700 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 300 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 400 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 800 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 18 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 35 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 600 TO 3000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MG MODEL; FRAME TYPE M
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Square D: MGA Circuit Breakers |