JRL Electric Supply, Inc. Square D: MA Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2
Description
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; M FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 30 KILOAMPERE AT 240/415 VAC (IEC); 14 KILOAMPERE AT 250 VDC; SIZE 9 INCH W X 6.5 INCH D X 14 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; MA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: MA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-710-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
MCBs - 1444796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details