JRL Electric Supply, Inc. Square D: LHL Circuit Breakers

Description
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC
Description
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LHL MODEL; AC MAGNETIC TRIP SETTING 1250 AMPERE LOW, 2500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: LHL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2820-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Motor Protection - 1220727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 209-2-38647-100-V-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details