JRL Electric Supply, Inc. Square D: LC Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2
Description
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 35 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240/415 VAC (IEC); SIZE 7.5 INCH W X 6.74 INCH D X 11.86 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LC MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: LC Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

NEMA Size 3 Slimine Pump Panel Ckt-bkr - 1233-DNA-A2L-45-HUB - Allen-Bradley / Rockwell Automation
Specs
Rated Current 90 amps
View Details
Circuit Breakers - Q279-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details