JRL Electric Supply, Inc. Square D: LAL Circuit Breakers

Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC
Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; L FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480/480 STAR/277 VAC, 22 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 20 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA; LAL MODEL; AC MAGNETIC TRIP SETTING 1750 AMPERE LOW, 3500 AMPERE HIGH; ICS RATING 5 KILOAMPERE AT 415/240 VAC

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: LAL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products