JRL Electric Supply, Inc. Square D: LA Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2
Description
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 275 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; L FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 30 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 20 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 6 INCH W X 5.84 INCH D X 11 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LA MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: LA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-51-2-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Thermal Breakers - 2846094 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details