ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; K FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480/480 STAR/277 VAC, 25 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KHL MODEL; AC MAGNETIC TRIP SETTING 1125 AMPERE LOW, 2250 AMPERE HIGH; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Square D: KHL Circuit Breakers |