JRL Electric Supply, Inc. Square D: KH Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2
Description
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 070 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 070 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KH MODEL; APPLICABLE STANDARD IEC 947-2

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: KH Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2347-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C15 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details