JRL Electric Supply, Inc. Square D: KCL Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC
Description
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

MOLDED CASE, THERMAL MAGNETIC; K FRAME; 480 VAC AT 50/60 HZ; 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480/480 STAR/277 VAC (UL, CSA); 65 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA; KCL MODEL; AC MAGNETIC TRIP SETTING 750 AMPERE LOW, 1500 AMPERE HIGH; ICS RATING 65 KILOAMPERE AT 415/240 VAC

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: KCL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-221-16-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
Circuit Breakers - 209-3-1REC4-66-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details