MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
MOLDED CASE, THERMAL MAGNETIC; K FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 42 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; SIZE 4.5 INCH W X 4.75 INCH D X 8 INCH H; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; KA MODEL; APPLICABLE STANDARD IEC 947-2
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Square D: KA Circuit Breakers |