JRL Electric Supply, Inc. Square D: JJA Circuit Breakers

Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC); 125/250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOA RD; J MODEL; INCLUDES SHUNT TRIP
Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC); 125/250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOA RD; J MODEL; INCLUDES SHUNT TRIP

Suppliers

Company
Product
Description
Supplier Links
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC); 125/250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOA RD; J MODEL; INCLUDES SHUNT TRIP

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC); 125/250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOARD; J MODEL; INCLUDES SHUNT TRIP

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC 947-2); 200 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC 947-2); 200 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC); 125/250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOA RD; J MODEL; INCLUDES SHUNT TRIP

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC); 125/250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOARD; J MODEL; INCLUDES SHUNT TRIP

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC 947-2); 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC 947-2); 225 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC 947-2); 250 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC 947-2); 250 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC 947-2); 175 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC 947-2); 175 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 AMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC 947-2); TRIP SETTING 350 TO 750 AMPERE; APPLICATION DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD; APPROVAL CE; HJ MODEL; FRAME TYPE H; TRIPPING METHOD THERMAL MAGNETIC

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/ 525 VAC (IEC); 125/250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOA RD; J MODEL; INCLUDES SHUNT TRIP

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 220/240/380/415/500/525 VAC (IEC); 125/250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 25 KILOAMPERE AT 500/525 VAC (IEC); 20 KILOAMPERE AT 125/250 VDC; TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD/SWITCHBOARD; J MODEL; INCLUDES SHUNT TRIP

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: JJA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5108-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details