JRL Electric Supply, Inc. Square D: JDL Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A
Description
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

MOLDED CASE, THERMAL MAGNETIC; J FRAME; 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); 250 VDC; TERMINAL LINE LUG, LOAD LUG; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; JD MODEL; APPLICABLE STANDARD W-C-375B/GEN; PHASE CONNECTION A

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: JDL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211N-2.8-ND - DigiKey
Specs
Rated Current 2.8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 209-3-1REC4-66-4-5-40-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details