240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 35 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 25 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 900 TO 1700 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 900 TO 1700 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 900 TO 1700 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Square D: HGA Circuit Breakers |