JRL Electric Supply, Inc. Square D: HDA Circuit Breakers

Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 800 TO 1450 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)
Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 800 TO 1450 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Suppliers

Company
Product
Description
Supplier Links
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 800 TO 1450 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 800 TO 1450 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 35 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 35 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; JD MODEL; FRAME TYPE J; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 3/0 AWG TO 350 KCMIL (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; JD MODEL; FRAME TYPE J; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 3/0 AWG TO 350 KCMIL (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; JD MODEL; FRAME TYPE J; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 3/0 AWG TO 350 KCMIL (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 1000 TO 2000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; JD MODEL; FRAME TYPE J; SIZE 4.12 INCH W X 5 INCH D X 7.52 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 3/0 AWG TO 350 KCMIL (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 25 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 25 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOA RD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 14 AMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM); 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 415 VAC (IEC); TRIP SETTING 350 TO 750 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612 I-LINE[R] PANELBOARD/SWITCHBOARD; APPROVAL UL, CSA; HD MODEL; FRAME TYPE H; SIZE 4.12 INCH W X 4.36 INCH D X 6.4 INCH H; TRIPPING METHOD THERMAL MAGNETIC; TERMINAL WIRE SIZE 14 TO 3/0 AWG (ALUMINUM/COPPER)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: HDA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5441-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1DU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit-Breaker Combination Starter - 113-C43FBDE1F-44-3-4G - Allen-Bradley / Rockwell Automation
Specs
Rated Current 43 amps
View Details