JRL Electric Supply, Inc. Square D: FAL Circuit Breakers

Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 480 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480/480 STAR/277 VAC, 14 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; F FRAME; 240 VAC AT 50/60 HZ; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE AT 240 VAC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FAL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 275 AMPERE HOLD, 600 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: FAL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2846-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Distribution Boards - 117540 - RS Components, Ltd.
Specs
Rated Current 24 amps
View Details