JRL Electric Supply, Inc. Square D: EJB Circuit Breakers

Description
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E
Description
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Suppliers

Company
Product
Description
Supplier Links
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120/240 VAC, 65 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EJB MODEL; FRAME TYPE E

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: EJB Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-221-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - 723-209-1-1-52-2-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details