JRL Electric Supply, Inc. Square D: EGB Circuit Breakers

Description
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E
Description
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Suppliers

Company
Product
Description
Supplier Links
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 6 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD;

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 1 POLE; 120/240/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 35 KILOAMPERE AT 120/240/277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 0.98 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 2 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 1.96 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site
BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

BRANCH, THERMAL MAGNETIC; 3 POLE; 120/240/277 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA); 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120/240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 277 VAC; WIRE SIZE 14 TO 2/0 AWG (ALUMINUM/COPPER); BOLT ON MOUNTING; SIZE 2.94 INCH W X 4.05 INCH D X 5.66 INCH H; APPROVAL UL; USED ON MERCHANDISED NF PANELBOARD; EGB MODEL; FRAME TYPE E

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: EGB Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 140G-H15I4-C60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details