JRL Electric Supply, Inc. Square D: Disconnect

Description
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 600 V DC VOLTAGE; 60 AMPERE; POWER RATING 15 HP AT 480/600 VAC 3 PHASE (STANDARD); 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (MAXIMUM); 30 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 3R; SIZE 10.5 INCH W X 6.38 INCH D X 17.5 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND
Description
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 600 V DC VOLTAGE; 60 AMPERE; POWER RATING 15 HP AT 480/600 VAC 3 PHASE (STANDARD); 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (MAXIMUM); 30 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 3R; SIZE 10.5 INCH W X 6.38 INCH D X 17.5 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 600 V DC VOLTAGE; 60 AMPERE; POWER RATING 15 HP AT 480/600 VAC 3 PHASE (STANDARD); 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (MAXIMUM); 30 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 3R; SIZE 10.5 INCH W X 6.38 INCH D X 17.5 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 600 V DC VOLTAGE; 60 AMPERE; POWER RATING 15 HP AT 480/600 VAC 3 PHASE (STANDARD); 30 HP AT 480 VAC 3 PHASE, 50 HP AT 600 VAC 3 PHASE (MAXIMUM); 30 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 3R; SIZE 10.5 INCH W X 6.38 INCH D X 17.5 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Supplier's Site
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 4 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; SOLID NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 4 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; SOLID NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Supplier's Site
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 3 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; NO NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Supplier's Site
HEAVY DUTY SAFETY; 240/480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 240 VAC 1 PHASE, 10 HP AT 240 VAC 3 PHASE, 7 1/2 HP AT 480 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 10 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE; 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 3 WIRE; NON FUSIBLE FUSE; NO NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

HEAVY DUTY SAFETY; 240/480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 240 VAC 1 PHASE, 10 HP AT 240 VAC 3 PHASE, 7 1/2 HP AT 480 VAC 1 PHASE, 20 HP AT 480 VAC 3 PHASE, 10 HP AT 600 VAC 1 PHASE, 30 HP AT 600 VAC 3 PHASE; 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 3 WIRE; NON FUSIBLE FUSE; NO NEUTRAL; NEMA 1; SIZE 7.55 INCH W X 4.88 INCH D X 14.6 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Supplier's Site
HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 4 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; SOLID NEUTRAL; NEMA 3R; SIZE 7.55 INCH W X 4.88 INCH D X 14.88 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

HEAVY DUTY SAFETY; 480/600 V AC VOLTAGE; 250/600 V DC VOLTAGE; 30 AMPERE; POWER RATING 5 HP AT 480 VAC 3 PHASE, 7 1/2 HP AT 600 VAC 3 PHASE (STANDARD), 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE (MAXIMUM), 5 HP AT 250 VDC, 15 HP AT 600 VDC; 3 POLE; 4 WIRE; CLASS H/J/R FUSE; FUSIBLE FUSE; SOLID NEUTRAL; NEMA 3R; SIZE 7.55 INCH W X 4.88 INCH D X 14.88 INCH H; APPROVAL UL, CSA; SQUARE D[R] BRAND

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A326H060C0-AZM01-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
Circuit Breakers - 209-1-30025-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details