JRL Electric Supply, Inc. Murray: MP Circuit Breakers

Description
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL
Description
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Suppliers

Company
Product
Description
Supplier Links
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
1 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

1 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
1 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

1 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
DUPLEX; (2) INDEPENDENT POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; USED ON LOAD CENTER; MH-T MODEL

DUPLEX; (2) INDEPENDENT POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; USED ON LOAD CENTER; MH-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 125 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 1/0 TO 2/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER); PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 125 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 1/0 TO 2/0 AWG (ALUMINUM), 2 TO 1/0 AWG (COPPER); PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
DUPLEX; (2) INDEPENDENT POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; USED ON LOAD CENTER; MH-T MODEL

DUPLEX; (2) INDEPENDENT POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; USED ON LOAD CENTER; MH-T MODEL

Supplier's Site
1 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

1 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
Murray MPD2200 Specifications:COMMO N TRIP; 2 POLE; 120/240 VAC; 200 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM/COPPER); PLUG IN MOUNTING; MD-T MODEL; APPLICABLE STANDARD NEMA AB-1

Murray MPD2200 Specifications:COMMON TRIP; 2 POLE; 120/240 VAC; 200 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM/COPPER); PLUG IN MOUNTING; MD-T MODEL; APPLICABLE STANDARD NEMA AB-1

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 8 TO 2 AWG ALUMINUM, 8 TO 4 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 2 POLE; 120/240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
1 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

1 POLE; 120/240 VAC AT 60 HZ; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site
COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

COMMON TRIP; 3 POLE; 240 VAC AT 60 HZ; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; LUG TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; PLUG IN MOUNTING; APPROVAL UL; MP-T MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Murray: MP Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 209-3-2599-366-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details