JRL Electric Supply, Inc. ITE: QJH Circuit Breakers

Description
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL
Description
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Suppliers

Company
Product
Description
Supplier Links
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 175 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 175 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 200 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 200 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 200 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 200 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 175 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 175 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 150 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 150 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 3 POLE; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 4.5 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 150 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 150 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 225 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

THERMAL MAGNETIC; 2 POLE; 240 VAC AT 60 HZ; 225 AMPERE AT 40 DEG C; INTERRUPTING RATING 22000 AMPERE AT 240 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 4 AWG TO 300 KCMIL (ALUMINUM), 6 AWG TO 300 KCMIL (COPPER); SIZE 3 INCH W X 2.34 INCH D X 7 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; QJH2 MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: QJH Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C35 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - Q515-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details