240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 80 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
1 POLE; 120/240/277/347 VAC, 125/250 VDC (UL 489, CSA); 240 VAC, 250 VDC (IEC 60947-2); 30 AMPERE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 277 VAC, 22 KILOAMPERE AT 347 VAC, 35 KILOAMPERE AT 125/250 VDC (UL 489, CSA); 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 250 VDC (IEC 60947-2); LUG TERMINAL; WIRE SIZE 14 TO 1/0 AWG; APPROVAL UL 489, CSA; USED ON PANELBOARD; NEB MODEL
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
1 POLE; 120/240/277/347 VAC, 125/250 VDC (UL 489, CSA); 240 VAC, 250 VDC (IEC 60947-2); 40 AMPERE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 277 VAC, 22 KILOAMPERE AT 347 VAC, 35 KILOAMPERE AT 125/250 VDC (UL 489, CSA); 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 250 VDC (IEC 60947-2); LUG TERMINAL; WIRE SIZE 14 TO 1/0 AWG; APPROVAL UL 489, CSA; USED ON PANELBOARD; NEB MODEL
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
1 POLE; 120/240/277/347 VAC, 125/250 VDC (UL 489, CSA); 240 VAC, 250 VDC (IEC 60947-2); 15 AMPERE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 277 VAC, 22 KILOAMPERE AT 347 VAC, 35 KILOAMPERE AT 125/250 VDC (UL 489, CSA); 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 250 VDC (IEC 60947-2); LUG TERMINAL; WIRE SIZE 14 TO 1/0 AWG; APPROVAL UL 489, CSA; USED ON PANELBOARD; NEB MODEL
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 2 POLE; INTERRUPTING RATING 85 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 22 KILOAMPERE AT 600 VAC STAR/347 VAC, 35 KILOAMPERE 125/250 VDC (UL/CSA); 85 KILOAMPERE AT 240 VAC, 40 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 125/250 VDC (IEC); USED ON NEB PANELBOARD; TERMINAL TYPE LOAD LUG
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ITE: NEB Circuit Breakers |