JRL Electric Supply, Inc. ITE: MXD Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)
Description
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL NOT INCLUDED; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; APPROVAL CE; SENTRON[R] BRAND; MXD6 MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: MXD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4836-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1221346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 723-209-1-1-64-4-8-8-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details