ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; HMD MODEL; TRIP RANGE 4000 TO 8000 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; HMD MODEL; TRIP RANGE 4000 TO 8000 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)
MD FRAME; 600 VAC, 500 VDC; 500 TO 800 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 16 INCH L X 9 INCH W X 6 INCH D; SPEEDFAX[T] BRAND; HMD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ITE: HMD Circuit Breakers |