JRL Electric Supply, Inc. ITE: HJD Circuit Breakers

Description
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI
Description
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 250 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 250 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 225 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 250 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 250 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 200 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 200 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 200 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 200 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site
ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; TRIP TYPE LI

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: HJD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H0C3-C70 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details