JRL Electric Supply, Inc. ITE: HED Circuit Breakers

Description
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL
Description
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Suppliers

Company
Product
Description
Supplier Links
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 1 POLE; 277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 480 VAC (UL); LUG TERMINAL; WIRE SIZE 10 TO 1/0 AWG (ALUMINUM/COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 277 VAC, 125 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 65 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HED4 MODEL; BLACK LABEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: HED Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3317-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
MCBs - 1444800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details