JRL Electric Supply, Inc. ITE: HEB Circuit Breakers

Description
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG
Description
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Suppliers

Company
Product
Description
Supplier Links
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 110 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 15 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 15 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 60 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 40 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 40 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 30 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 30 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 50 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 30 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 70 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 40 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

240/480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); APPROVAL UL 489, CSA; HEB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240/415 VAC AT 50/60 HZ, 125/250 VDC (IEC); 15 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE 600 VAC STAR/347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 42 KILOAMPERE AT 125/250 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site
240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 20 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

240/277/347 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA); 240 VAC AT 50/60 HZ, 125 VDC (IEC); 20 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 277 VAC, 25 KILOAMPERE 347 VAC, 42 KILOAMPERE AT 125/250 VDC (UL/CSA); 100 KILOAMPERE AT 240 VAC, 42 KILOAMPERE AT 125 VDC (IEC); USED ON HEB PANELBOARD; TERMINAL TYPE LOAD LUG

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: HEB Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C4-C20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details