JRL Electric Supply, Inc. ITE: ED4 Circuit Breakers

Description
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL
Description
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Suppliers

Company
Product
Description
Supplier Links
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 120/277 VAC, 125 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 22 KILOAMPERE AT 277 VAC, 30 KILOAMPERE AT 125 VDC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 2 POLE; 480 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

THERMAL MAGNETIC; 3 POLE; 480 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC, 30 KILOAMPERE AT 250 VDC (UL); LUG TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED4 MODEL; BLUE LABEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: ED4 Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5455-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1216855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details