JRL Electric Supply, Inc. ITE: BQD Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL
Description
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 80 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 80 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 120/277 VAC AT 60 HZ, 125 VDC (UL); 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 120 VAC, 14 KILOAMPERE AT 277 VAC/125 VDC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 90 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ, 125/250 VDC (UL); 90 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC/250 VDC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

MOLDED CASE, THERMAL MAGNETIC; BQD FRAME; 240 VAC/480 VAC STAR/277 VAC AT 60 HZ (UL); 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 4.49 INCH H; SPEEDFAX[T] BRAND; BQD MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: BQD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A326H060C0-AZM01-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENBD-XXX-49 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details