MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 35 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 90 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 80 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 240 VAC AT 60 HZ; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 25 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
MOLDED CASE, THERMAL MAGNETIC; BQ FRAME; 120/240 VAC AT 60 HZ; 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 10 KILOAMPERE; TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-3/4 INCH H; BQ MODEL
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ITE: BQ Circuit Breakers |