MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 100 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 90 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 80 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 2 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 120/240 VAC AT 60 HZ (UL); 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 120/240 VAC (UL); TERMINAL LOAD LUG; SIZE 1 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
MOLDED CASE, THERMAL MAGNETIC; 240 VAC AT 60 HZ (UL); 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 22 KILOAMPERE AT 240 VAC (UL); TERMINAL LOAD LUG; SIZE 3 INCH W X 3 INCH D X 3-9/16 INCH H; SPEEDFAX[T] BRAND
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ITE: BLH Circuit Breakers |