THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 60 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 100 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 90 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 90 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 70 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 70 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 80 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL.
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 35 MM DIN RAIL MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
THERMAL MAGNETIC, COMMON TRIP; 3 POLE; 240 VAC; 80 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; LUG LINE TERMINAL, LUG LOAD TERMINAL TERMINAL; WIRE SIZE 6 TO 1/0 AWG (COPPER), 4 TO 1/0 AWG (ALUMINUM); CABLE IN, CABLE OUT MOUNTING; SIZE 3 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQC MODEL
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | GE®: THQC Circuit Breakers |