JRL Electric Supply, Inc. GE®: THED Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL
Description
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 70 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 70 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 20 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 20 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 15 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 15 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 125 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 125 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 50 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 50 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 30 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 30 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 90 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 90 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 40 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 40 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

MOLDED CASE, THERMAL MAGNETIC; E FRAME; 600 VAC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4-1/8 INCH W X 3-3/8 INCH D X 6-5/16 INCH H; APPROVAL UL; HI-BREAK[R] BRAND; THED MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number GE®: THED Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers