JRL Electric Supply, Inc. GE®: TFJ Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT
Description
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 70 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

MOLDED CASE, THERMAL MAGNETIC; 240/480/600 VAC, 250/500 VDC (UL); 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250/500 VDC (UL); TERMINAL LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFJ MODEL; APPLICABLE STANDARD NEMA AB-1; INCLUDES DOUBLE MOUNT HARDWARE KIT

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number GE®: TFJ Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 9-1393252-5 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - TA45-ABDWF160C0-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details