Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
JRH ELECTRONICS, LLC
WTKVA50PSY -- BACKPLANE CONNECTORS - SPECIALIZED
JRH Electronics, LLC
Backplane Connectors - Specialized
WTKVA50PSY
Description
.100 PCB BOARD MOUNT CONNECTOR
Lingto Electronic Limited
Done
Datasheet
Description
.100 PCB BOARD MOUNT CONNECTOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
WTKVA50PSY
Backplane Connectors - Specialized
WTKVA50PSY
.100 PCB BOARD MOUNT CONNECTOR
.100 PCB BOARD MOUNT CONNECTOR
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
WTKVA50PSY
Product Name
Backplane Connectors - Specialized
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable
1323G1-BK
Specs
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4
suppliers
Advantech
Headers, Plugs and Sockets
BB-TBKT2
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Suzhou Ele Mfg Co., Ltd.
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light
5637
Specs
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2.5mm Solder Cup Pogo Pin Female
View Details