Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
JRH ELECTRONICS, LLC
WTB20SAD9SY -- BACKPLANE CONNECTORS - SPECIALIZED
JRH Electronics, LLC
Backplane Connectors - Specialized
WTB20SAD9SY
Description
.100 PCB BOARD MOUNT CONNECTOR
Lingto Electronic Limited
Done
Datasheet
Description
.100 PCB BOARD MOUNT CONNECTOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
WTB20SAD9SY
Backplane Connectors - Specialized
WTB20SAD9SY
.100 PCB BOARD MOUNT CONNECTOR
.100 PCB BOARD MOUNT CONNECTOR
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
WTB20SAD9SY
Product Name
Backplane Connectors - Specialized
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Blade Type Power Connector Contacts
1328G2-BK
Specs
Contact Size (AWG)
3 AWG
View Details
2
suppliers
Advantech
RJ45 INLINE COUPLER, 8 PIN, CROSSED
BB-RJ45FF8PC
Specs
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Suzhou Ele Mfg Co., Ltd.
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing
5686
Specs
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Pogo Pin Right Angle
Specs
Geometry
Right Angle
View Details