Joymax Electronics Co., Ltd. RF Antennas YAF-1241SA2B-P200

Description
ANT 4G CELLULAR MAGNETIC WHIP
Request a Quote Datasheet
Description
ANT 4G CELLULAR MAGNETIC WHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-YAF-1241SA2B-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT 4G CELLULAR MAGNETIC WHIP

ANT 4G CELLULAR MAGNETIC WHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-YAF-1241SA2B-P200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 761.0 to 2450.0 MHz
Gain -2 to -0.5000 dB
VSWR 2.2 to 2.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers