Joymax Electronics Co., Ltd. RF Antennas VHX-362BSA1B

Description
169MHZ STR WHIP SMA PLUG
Request a Quote Datasheet
Description
169MHZ STR WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-VHX-362BSA1B-ND - DigiKey
Thief River Falls, MN, United States
169MHZ STR WHIP SMA PLUG

169MHZ STR WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-VHX-362BSA1B-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 169.0 MHz
Gain 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers