Joymax Electronics Co., Ltd. RF Antennas USD-S039SMDG

Description
ANT 433MHZ SURFACE-MOUNT HELICAL
Request a Quote Datasheet
Description
ANT 433MHZ SURFACE-MOUNT HELICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-USD-S039SMDG-ND - DigiKey
Thief River Falls, MN, United States
ANT 433MHZ SURFACE-MOUNT HELICAL

ANT 433MHZ SURFACE-MOUNT HELICAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-USD-S039SMDG-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 433.0 MHz
Gain -2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers