Joymax Electronics Co., Ltd. RF Antennas UHF-6739SAXB-B200

Description
ANT 450 NMO BASE DOME SMA PLUG
Request a Quote Datasheet
Description
ANT 450 NMO BASE DOME SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-UHF-6739SAXB-B200-ND - DigiKey
Thief River Falls, MN, United States
ANT 450 NMO BASE DOME SMA PLUG

ANT 450 NMO BASE DOME SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-UHF-6739SAXB-B200-ND
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Primary Frequency Range 433.0 to 470.0 MHz
Gain -1 to -0.6000 dB
VSWR 1.7 to 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2720161 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.4 dB
View Details