Joymax Electronics Co., Ltd. RF Antennas TWX-282BSA3B

Description
ANT WIFI 6E WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT WIFI 6E WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TWX-282BSA3B-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 6E WHIP SMA PLUG

ANT WIFI 6E WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TWX-282BSA3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2 to 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details