Joymax Electronics Co., Ltd. RF Antennas TWX-241BRS3B

Description
ANT WIFI 6E WHIP RP-SMA FEMALE
Request a Quote Datasheet
Description
ANT WIFI 6E WHIP RP-SMA FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TWX-241BRS3B-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 6E WHIP RP-SMA FEMALE

ANT WIFI 6E WHIP RP-SMA FEMALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TWX-241BRS3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.1 to 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details