Joymax Electronics Co., Ltd. RF Antennas TWX-100BRS3B

Description
ANT WIFI 6E WHIP RP-SMA FEMALE
Request a Quote Datasheet
Description
ANT WIFI 6E WHIP RP-SMA FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TWX-100BRS3B-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 6E WHIP RP-SMA FEMALE

ANT WIFI 6E WHIP RP-SMA FEMALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TWX-100BRS3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 150.0 to ? MHz
Gain 3.8 dB
View Details