ANT WIFI 7/6E PCB 120MM CABLE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-TRF-H030MP3B-W012-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E |
| Primary Frequency Range | 2450.0 to 6525.0 MHz |
| Gain | 2.5 to 4.8 dB |
| VSWR | 1.3 to 2.3 :1 |
Linear, Vertical