ANT WIFI 6E WHIP RP-SMA FEMALE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-TMX-221ARS3B-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E |
| Primary Frequency Range | 2450.0 to 6525.0 MHz |
| Gain | 1.1 to 3.5 dB |
Dual slant ±45°