Joymax Electronics Co., Ltd. RF Antennas THX-221ARS3B

Description
ANT WIFI 7/6E STR WHIP RP-SMA
Request a Quote Datasheet
Description
ANT WIFI 7/6E STR WHIP RP-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-THX-221ARS3B-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E STR WHIP RP-SMA

ANT WIFI 7/6E STR WHIP RP-SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-THX-221ARS3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 0.9000 to 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers